Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1319430-TL972ID
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 12 MHz
Current - Input Bias: 200 nA
Voltage - Input Offset: 1 mV
Current - Supply: 2mA (x2 Channels)
Current - Output / Channel: 80 mA
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL972ID-ND,TL972IDG4
Base Product Number: TL972
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V
2-Ch Op Amp, 12MHz BW, Rail-to-Rail, Low-Noise, 8-SOIC Product overview: TL972ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972ID can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP-AMP GP R-R 12MHZ DUAL 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:12MHz; Slew Rate:5V/µs; Supply Voltage Range:2.7V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Output Rail-to-Rail Very-Lo-Noise
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972ID | 1319430-TL972ID | 687-TL972ID | 7093273P | 1627540 | 296-34315-5-ND | 37AJ1351 | TL972ID | TL972ID | TL972ID | TL972ID |
| Product Name | TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 12MHz SOIC Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Ic, Op-Amp Gp R-R 12Mhz Dual 8Soic; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 volts | ||||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 3200 microamps | ||||||||||
| CMRR | 60 dB |