Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-SOIC -40 to 125
Rail-to-Rail Op Amp, 12MHz BW, 2-Ch, 6V, 8-SOIC Product overview: TL972IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IDRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108003-TL972IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 2mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Operational Amplifiers - Op Amps Output Rail-to-Rail Very-Lo-Noise
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972IDRG4 | 687-TL972IDRG4 | TL972IDRG4-ND | 1108003-TL972IDRG4 | TL972IDRG4 | TL972IDRG4 | TL972IDRG4 | TL972IDRG4 |
| Product Name | TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier | 12MHz 6V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDRG4 | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 to 12 volts | 2.7 volts | ||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 3200 microamps | |||||||
| CMRR | 60 dB |