Quad, High Slew Rate, Single-Supply, Op Amp 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032375-TL3474CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quad Op Amp, 4MHz GBW, 13V/µs Slew Rate, 18V, 14-SOIC Product overview: TL3474CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4MHz, 13V, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3474CDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad High Slew Rate Single-Supply Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3474CDR | 032375-TL3474CDR | 687-TL3474CDR | 296-24386-6-ND | TL3474CDR | TL3474CDR | TL3474CDR | TL3474CDR |
| Product Name | TL3474 Quad, High Slew Rate, Single-Supply, Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3474CDR | Quad 4MHz 13V 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 36 volts | 4 to 36 volts | 18 volts | 36 volts | ||||
| VOS | 10 millivolts | 1 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 4500 microamps | |||||||
| CMRR | 65 dB |