Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-TSSOP -40 to 125
Dual Op Amp, 12MHz GBW, Rail-to-Rail, Low Noise, 8-TSSOP Product overview: TL972QPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972QPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268598-TL972QPWRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 2mA
Amplifier Type: General Purpose
Slew Rate: 5V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 200nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TL972IPWR; OP281GRU; OP279GRUZ-REEL;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: TL972
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 12V, ±1.35V ~ 6V
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Auto Cat Output R-R Very-Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972QPWRQ1 | 687-TL972QPWRQ1 | 1268598-TL972QPWRQ1 | TL972QPWRQ1 | 296-TL972QPWRQ1CT-ND | TL972QPWRQ1 | TL972QPWRQ1 | TL972QPWRQ1 | TL972QPWRQ1 | TL972QPWRQ1 |
| Product Name | TL972-Q1 Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Dual 12MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972QPWRQ1 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 to 12 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 3200 microamps | |||||||||
| CMRR | 60 dB |