Texas Instruments TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier TL5580AIP

Description
Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier - TL5580AIP - Texas Instruments
Dallas, TX, United States
TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier
TL5580AIP
TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier TL5580AIP
Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-PDIP -40 to 85

Dual Low-Noise Wide-Bandwidth Precision Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-21098-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-21098-5-ND
Instrumentation, Op Amps, Buffer Amps 296-21098-5-ND
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
 - TL5580AIP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 2 Func, 1000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
Dual 12MHz 16V 5V Operational Amplifier IC
687-TL5580AIP
Dual 12MHz 16V 5V Operational Amplifier IC 687-TL5580AIP
Dual Op Amp, 12MHz, 16V, 85dB CMRR, 300uV Vos, 5V/µs SR, 8-PDIP Product overview: TL5580AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL5580AIP can be used for catalog matching and distributor lookup.

Dual Op Amp, 12MHz, 16V, 85dB CMRR, 300uV Vos, 5V/µs SR, 8-PDIP Product overview: TL5580AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 16V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 16V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL5580AIP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL5580AIP - 1268474-TL5580AIP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL5580AIP
1268474-TL5580AIP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL5580AIP 1268474-TL5580AIP
Manufacturer: Texas Instruments Win Source Part Number: 1268474-TL5580AIP Packaging: Tube Mounting Style: Through Hole Supply Current: 6mA Amplifier Type: General Purpose Slew Rate: 5V/μs Gain Bandwidth Product: 12MHz Current - Input Bias: 100nA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: TL5580A Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 32V, ±2V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 1268474-TL5580AIP
Packaging: Tube
Mounting Style: Through Hole
Supply Current: 6mA
Amplifier Type: General Purpose
Slew Rate: 5V/μs
Gain Bandwidth Product: 12MHz
Current - Input Bias: 100nA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: TL5580A
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 32V, ±2V ~ 16V

Buy Now
Instrumentation, OP Amps, Buffer Amps - TL5580AIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL5580AIP
Instrumentation, OP Amps, Buffer Amps TL5580AIP
General Purpose Amplifier 2 Circuit 8-PDIP

General Purpose Amplifier 2 Circuit 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TL5580AIP
Precision Amplifiers TL5580AIP
Precision Amplifiers Dual Low-Noise Wide- BW Precision Amp

Precision Amplifiers Dual Low-Noise Wide- BW Precision Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL5580AIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL5580AIP
Integrated Circuits (ICs) - Linear - Amplifiers TL5580AIP
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL5580AIP 296-21098-5-ND TL5580AIP 687-TL5580AIP 1268474-TL5580AIP TL5580AIP TL5580AIP TL5580AIP
Product Name TL5580A Dual Low-Noise Wide-Bandwidth Precision Amplifier Instrumentation, Op Amps, Buffer Amps Dual 12MHz 16V 5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL5580AIP Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC,TSSOP DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP8 Rail/Tube DIP; 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Source Current (IS) 6 milliamps 6 milliamps 6 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101KUE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
5 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
300KHZ Operational Amplifier IC - 687-INA132UA/2K5G4 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 0.1000 V/µs
Bandwidth 0.3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details