Dual Low-Noise High-Drive Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 10MHz BW, 38mA Out, 15V, 8-SOIC Product overview: TL4581DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 38mA, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 38mA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL4581DR can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268425-TL4581DR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Family Name: TL4581
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 38mA
SR - Slew Rate: 9 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 10 V ~ 30 V, ±5 V ~ 15 V
Alternative Parts (Cross-Reference): APX4558IS-13; LS204CDT; LS204CD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
TL4581 Dual Low-Noise High-Drive Operational Amplifier
Audio Amplifier 2 Circuit 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Lo-Noise Hi-Drv Op Amp
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL4581DR | 687-TL4581DR | 296-15627-2-ND | 1268425-TL4581DR | TL4581DR | TL4581DR | TL4581DR | TL4581DR | TL4581DR |
| Product Name | TL4581 Dual Low-Noise High-Drive Operational Amplifier | Dual 10MHz 38mA 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL4581DR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 volts | ||||||
| VOS | 4 millivolts | 0.5000 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 8000 microamps | ||||||||
| CMRR | 70 dB |