The TL972-Q1 is an automotive-grade operational amplifier designed for rail-to-rail output with very low noise characteristics. It operates within a supply voltage range of 2.7 V to 12 V and features a low noise level of 4 nV/,àöHz, making it suitable for applications requiring high precision and minimal distortion. The amplifier exhibits ultra-low distortion at 0.003% and a high dynamic performance with a gain bandwidth product of 12 MHz and a slew rate of 5 V/Oºs. It is qualified for automotive applications, ensuring reliability under harsh conditions, with an operating temperature range of -40°C to 125°C. The TL972-Q1 is ideal for use in portable equipment, professional audio circuits, and instrumentation, providing robust performance in demanding environments.
Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Op Amp, 12MHz GBW, 60dB CMRR, 80mA Out, 8-SOIC Product overview: TL972QDRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12MHz, 80mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12MHz, 80mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972QDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 899805-TL972QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL972
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-24869-1-NDR, 296-24869-6-NDR, -296-24869-1-ND, -TL972QDRQ1-NDR, 296-24869-1-NDR, 296-24869-2-NDR, 296-24869-1, 296-24869-2, 296-24869-6
Operational Amplifier, 2 Func, 4000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Auto Cat Out R-R Very-Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL972QDRQ1 | 296-24869-2-ND | 687-TL972QDRQ1 | 899805-TL972QDRQ1 | TL972QDRQ1 | TL972QDRQ1 | TL972QDRQ1 | TL972QDRQ1 | TL972QDRQ1 | TL972QDRQ1 |
| Product Name | TL972-Q1 Automotive Catalog Output Rail-to-Rail Very-Low-Noise Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 12MHz 80mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972QDRQ1 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 12 volts | 6 volts | 2.7 volts | |||||||
| VOS | 4 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 3200 microamps | |||||||||
| CMRR | 60 dB |