Texas Instruments TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier TL972IDGKR

Description
Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Description
Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-VSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL972 is a dual, rail-to-rail output, very-low-noise operational amplifier operating from 2.7V to 12V, with a noise level of 4nV/√Hz. It is housed in an 8-pin VSSOP package measuring 3.00mm × 4.90mm and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TL972 is a dual, rail-to-rail output, very-low-noise operational amplifier operating from 2.7V to 12V, with a noise level of 4nV/√Hz. It is housed in an 8-pin VSSOP package measuring 3.00mm × 4.90mm and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier - TL972IDGKR - Texas Instruments
Dallas, TX, United States
TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier
TL972IDGKR
TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier TL972IDGKR
Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-VSSOP -40 to 125

Output Rail-to-Rail Very-Low-Noise Operational Amplifier 8-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29702-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29702-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29702-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29702-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29702-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29702-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29702-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29702-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29702-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDGKR - 845164-TL972IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDGKR
845164-TL972IDGKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDGKR 845164-TL972IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 845164-TL972IDGKR Series: Automotive, AEC-Q100 Features: Amplifier 2 Circuit Package: Reel - TR Family Name: TL972 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: TL972IDGKR-ND, -296-29702-1, -296-29702-1-ND, 296-29702-1, 296-29702-2, -TL972IDGKR-NDR, 296-29702-6

Manufacturer: Texas Instruments
Win Source Part Number: 845164-TL972IDGKR
Series: Automotive, AEC-Q100
Features: Amplifier 2 Circuit
Package: Reel - TR
Family Name: TL972
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TL972IDGKR-ND, -296-29702-1, -296-29702-1-ND, 296-29702-1, 296-29702-2, -TL972IDGKR-NDR, 296-29702-6

Buy Now Datasheet
Singapore, Singapore
12MHz Operational Amplifier IC
687-TL972IDGKR
12MHz Operational Amplifier IC 687-TL972IDGKR
Rail-to-Rail Op Amp, 12MHz GBW, 2-Ch, VSSOP Product overview: TL972IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IDGKR can be used for catalog matching and distributor lookup.

Rail-to-Rail Op Amp, 12MHz GBW, 2-Ch, VSSOP Product overview: TL972IDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL972IDGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL972IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL972IDGKR
Integrated Circuits (ICs) - Linear - Amplifiers TL972IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL972IDGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL972IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL972IDGKR
Operational Amplifiers - Op Amps TL972IDGKR
Operational Amplifiers - Op Amps Output R-R Very- Low-Noise Op Amp

Operational Amplifiers - Op Amps Output R-R Very- Low-Noise Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TL972IDGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL972IDGKR
Instrumentation, OP Amps, Buffer Amps TL972IDGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TL972IDGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL972IDGKR
Instrumentation, OP Amps, Buffer Amps TL972IDGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL972IDGKR 296-29702-2-ND 845164-TL972IDGKR 687-TL972IDGKR TL972IDGKR TL972IDGKR TL972IDGKR TL972IDGKR TL972IDGKR
Product Name TL972 Output Rail-to-Rail Very-Low-Noise Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL972IDGKR 12MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 6 volts 2.7 volts 2.7 volts
VOS 4 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 3200 microamps
CMRR 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers