The 2SA1514K is a PNP bipolar junction transistor in the SOT-346 (SMT3) package, designed for high-voltage amplifier applications. It has a collector-emitter breakdown voltage of -120 V, a maximum collector current of -50 mA, and a power dissipation of 200 mW. The device features a DC current gain (hFE) range of 270 to 560 for the R rank, a transition frequency of 140 MHz, and a collector-emitter saturation voltage of up to 500 mV. It operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. The transistor complements the 2SC3906K and meets standard surface-mount requirements for general-purpose amplification.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SA1514K | 2SA1514K |
| Product Name | PNP, SOT-346, -120V -50mA, General Purpose Amplification Transistor | PNP General Purpose Amplification Transistor |
| Polarity | PNP | PNP |