The 2SAR502UB is a PNP general-purpose transistor in a SOT-323FL package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -0.5 A. It has a collector-emitter saturation voltage of -150 mV to -400 mV at -200 mA collector current and -10 mA base current, and a DC current gain (hFE) ranging from 200 to 500 at -2 V collector-emitter voltage and -100 mA collector current. The transition frequency is 520 MHz at -10 V and 100 mA. The device meets standard power dissipation of 200 mW and operates within a junction temperature range of -55 °C to +150 °C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR502UB | 2SAR502UB |
| Product Name | PNP, SOT-323FL, -30V -0.5A, Driver Transistor | PNP Driver Transistor |
| Polarity | PNP | PNP |