The DTA015EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) designed for switching, inverter, and interface circuits. It is packaged in the EMT3F package and has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is rated at 150 mW. The device is RoHS compliant and supports negative biasing due to thin-film resistor isolation. Complementary NPN variants are available in the DTC015E series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA015EEB | DTA015EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |