DTA124ECA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-23 case, rated for a collector current of -100 mA and a collector-emitter voltage of -50 V, with a power dissipation of 200 mW when mounted on a reference land. The device operates with an input voltage range of -40 V to 10 V and a junction temperature range of -55°C to +150°C. It meets the IEC 60286-3 marking standard and is RoHS compliant.
DTA124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA124ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124ECA | DTA124ECA |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |