The 2SA2094 is a PNP silicon transistor designed for middle power driver applications such as motor and LED drivers. It is packaged in a TSMT3 surface-mount case measuring 2.80 to 3.00 mm in length, 1.50 to 1.80 mm in width, and 0.75 to 0.95 mm in height. The device has a collector-emitter voltage rating of -60 V, a continuous collector current of -2.0 A, and a power dissipation of 0.5 W. Its collector-emitter saturation voltage is specified at -500 mV maximum at -1 A collector current and -0.1 A base current. The transistor is RoHS compliant and meets the junction temperature range of -55 to +150 °C. Complementary NPN type 2SC5866 is available. DC current gain (hFE) ranges from 120 to 270 at -2 V collector-emitter voltage and -100 mA collector current.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SA2094 | 2SA2094 |
| Product Name | PNP, SOT-346T, -60V -2A, High Speed Switching Transistor | PNP High speed switching Transistor |
| Polarity | PNP | PNP |