DTA113ZM is a PNP digital transistor with built-in bias resistors R1=1.0kΩ and R2=10kΩ, designed for inverter, interface, and driver circuits. It is packaged in SOT-723 and has a maximum collector current of -100mA and collector-emitter voltage of -50V. The device operates with a junction temperature up to 150°C and a storage temperature range of -55°C to +150°C. Power dissipation is rated at 150mW with terminals mounted on a reference land.
DTA113ZM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA113ZM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |