DTA123JE FRA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in the SOT-416 (EMT3) case, measures 1.6 mm × 1.6 mm, and is AEC-Q101 qualified. The device has a collector current rating of -100 mA, a collector-emitter voltage of -50 V, and a maximum power dissipation of 150 mW. Internal resistors R1 and R2 are rated at 2.2 kΩ and 47 kΩ respectively, with a resistance ratio of 21:1 typical. The DC current gain is 80 minimum at -10 mA collector current, and the transition frequency is 250 MHz. Complementary NPN type DTC123JE FRA is available.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA123JEFRA | DTA123JEFRA |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |