The DTA014TEB is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-416FL (EMT3F) case, with a power dissipation of 150 mW. The device has a collector-emitter voltage rating of -50 V and a collector current rating of -100 mA. The input resistance is 10 kΩ, and the collector-emitter saturation voltage is -70 mV to -150 mV at -5 mA collector current and -0.5 mA base current. The DC current gain ranges from 100 to 600. The junction and storage temperature range is -55 °C to +150 °C. It meets RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
100mA/-50V Digital transistors(with built-in resistors) Product overview: DTA014TEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, -50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, -50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA014TEB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170026-DTA014TEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTA014TEB | DTA014TEB | 293-DTA014TEB | 1170026-DTA014TEB |
| Product Name | PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | 100mA -50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DTA014TEB |
| Polarity | PNP | PNP |