DTA114TCA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is 7 to 13 kΩ, and the collector-emitter saturation voltage is -300 mV max at -10 mA collector current and -1 mA base current. The device operates with a junction temperature range up to 150 °C and a storage temperature range of -55 to +150 °C. It meets RoHS standards and is designed for surface-mount assembly. Complementary NPN type DTC114TCA is available.
DTA114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA114TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114TCA | DTA114TCA |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |