ROHM Semiconductor GmbH NPN, SOT-346, 120V 50mA, General Purpose Amplification Transistor 2SC3906K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC3906K is an NPN high-voltage amplifier transistor in an SOT-346 package, rated for a collector-emitter voltage of 120 V and a collector current of 50 mA. It has a power dissipation of 200 mW, a junction temperature range of -55 to +150 °C, and a DC current gain (hFE) range of 270 to 560 for the S rank. The transition frequency is 140 MHz, and the collector-emitter saturation voltage is up to 500 mV at 10 mA collector current and 1 mA base current. The device is designed for use in high-voltage amplifier applications and complements the 2SA1579/2SA1514K PNP transistors.

Datasheet Summary
Powered by GS/AI

The 2SC3906K is an NPN high-voltage amplifier transistor in an SOT-346 package, rated for a collector-emitter voltage of 120 V and a collector current of 50 mA. It has a power dissipation of 200 mW, a junction temperature range of -55 to +150 °C, and a DC current gain (hFE) range of 270 to 560 for the S rank. The transition frequency is 140 MHz, and the collector-emitter saturation voltage is up to 500 mV at 10 mA collector current and 1 mA base current. The device is designed for use in high-voltage amplifier applications and complements the 2SA1579/2SA1514K PNP transistors.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, 120V 50mA, General Purpose Amplification Transistor - 2SC3906K - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, 120V 50mA, General Purpose Amplification Transistor
2SC3906K
NPN, SOT-346, 120V 50mA, General Purpose Amplification Transistor 2SC3906K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN General Purpose Amplification Transistor - 2SC3906K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN General Purpose Amplification Transistor
2SC3906K
NPN General Purpose Amplification Transistor 2SC3906K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SC3906K 2SC3906K
Product Name NPN, SOT-346, 120V 50mA, General Purpose Amplification Transistor NPN General Purpose Amplification Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON2x2
View Details
9 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers