DTA023YEB is a PNP digital transistor with built-in bias resistors (R1=2.2kΩ, R2=10kΩ) in a SOT-416FL package, designed for inverter, interface, and driver circuits. It has a collector current rating of -100mA and a supply voltage rating of -50V, with a power dissipation of 150mW. The device operates with a junction temperature up to 150°C and is supplied in a 180mm reel with a tape width of 8mm, offering 3000 units per reel. Complementary NPN types are available in the DTC023Y series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
PNP -100mA -50V Digital Transistor Product overview: DTA023YEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -100mA, -50V. Search-friendly keywords include transistor, BJT, switching, amplification, -100mA, -50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA023YEB can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170028-DTA023YEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTA023YEB | DTA023YEB | 293-DTA023YEB | 1170028-DTA023YEB |
| Product Name | PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | -100mA -50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA023YEB |
| Polarity | PNP | PNP |