The DTA015EUB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in a UMT3F package, designed for switching, inverter, and interface circuits. It operates with a maximum collector current of -100 mA and a collector-emitter voltage of -50 V, and dissipates up to 200 mW. The device features thin-film resistors enabling negative biasing, eliminating external resistors and parasitic effects. It is RoHS compliant and meets a junction temperature of 150 °C and storage temperature range of -55 °C to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA015EUB | DTA015EUB |
| Product Name | PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |