ROHM Semiconductor GmbH PNP, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA114GUA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA114GUA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) surface-mount case. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The built-in emitter-base resistance is 10 kΩ, with a typical DC current gain of 30 at -5 V and -5 mA. The collector-emitter saturation voltage is up to 300 mV at -10 mA collector current and -0.5 mA base current. The junction temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DTA114GUA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) surface-mount case. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW. The built-in emitter-base resistance is 10 kΩ, with a typical DC current gain of 30 at -5 V and -5 mA. The collector-emitter saturation voltage is up to 300 mV at -10 mA collector current and -0.5 mA base current. The junction temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA114GUA - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA114GUA
PNP, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTA114GUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA114GUA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA114GUA
PNP Digital transistor (with built-in resistors) DTA114GUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA114GUA DTA114GUA
Product Name PNP, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
1450A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details