The 2SC4726 is an NPN high-frequency transistor designed for amplifier, frequency converter, mixer, and local oscillator applications in SOT-416 (EMT3) packaging, measuring 1.6 mm × 1.6 mm. It has a collector-emitter voltage rating of 11 V, a collector current rating of 50 mA, and a power dissipation of 150 mW. The device has a typical transition frequency of 3.2 GHz, a typical noise figure of 3.5 dB, and an output capacitance ranging from 0.8 pF to 1.5 pF. The junction temperature range is -55 °C to 150 °C. The part is electrostatic discharge sensitive and requires external ESD protection circuitry.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC4726 | 2SC4726 |
| Product Name | NPN, SOT-416, 11V 50mA, High frequency Transistor | NPN High frequency Transistor |
| Polarity | NPN | NPN |