The DTA115TM is a PNP digital transistor housed in a SOT-723 package, featuring built-in biasing resistors with a resistance value of 100kΩ. This design allows for easy circuit configuration, enabling inverter circuits without the need for external input resistors. The transistor supports a collector current of up to -100mA and a collector-emitter voltage of -50V, making it suitable for various applications including inverters, interfaces, and drivers. The device has a maximum power dissipation of 150mW and operates within a junction temperature range of -55°C to +150°C. Its electrical characteristics include a DC current gain ranging from 100 to 600 and a transition frequency of 250MHz, providing flexibility for different circuit designs.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA115TM | DTA115TM |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |