The DTA114EE3HZG is a PNP digital transistor with built-in bias resistors (R1=R2=10kΩ) designed for inverter, interface, and driver applications in automotive systems. It is packaged in a SOT-416 (EMT3) case, rated for a collector current of -100mA and a collector-emitter voltage of -50V, with a power dissipation of 150mW. The device operates with a maximum junction temperature of 150°C and is AEC-Q101 qualified. Complementary NPN type DTC114EE3HZG is available.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA114EE3HZG |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |