ROHM Semiconductor GmbH PNP, SOT-346, -32V -0.5A, Driver Transistor 2SA1036K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1036K is a PNP silicon transistor designed for general-purpose small signal amplification, mounted in an SOT-346 surface-mount package. It has a collector-emitter voltage rating of -32 V, a collector current of -500 mA, and a power dissipation of 200 mW. The DC current gain (hFE) ranges from 82 to 390, classified into three grades: P (82-180), Q (120-270), and R (180-390). The collector-emitter saturation voltage is -600 mV max at -300 mA collector current. The transition frequency is 200 MHz, and the output capacitance is 7.0 pF at -10 V collector-base voltage. The junction temperature ranges from -55°C to +150°C. The device complements the 2SC2411K and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 2SA1036K is a PNP silicon transistor designed for general-purpose small signal amplification, mounted in an SOT-346 surface-mount package. It has a collector-emitter voltage rating of -32 V, a collector current of -500 mA, and a power dissipation of 200 mW. The DC current gain (hFE) ranges from 82 to 390, classified into three grades: P (82-180), Q (120-270), and R (180-390). The collector-emitter saturation voltage is -600 mV max at -300 mA collector current. The transition frequency is 200 MHz, and the output capacitance is 7.0 pF at -10 V collector-base voltage. The junction temperature ranges from -55°C to +150°C. The device complements the 2SC2411K and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346, -32V -0.5A, Driver Transistor - 2SA1036K - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346, -32V -0.5A, Driver Transistor
2SA1036K
PNP, SOT-346, -32V -0.5A, Driver Transistor 2SA1036K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Driver Transistor - 2SA1036K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Driver Transistor
2SA1036K
PNP Driver Transistor 2SA1036K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SA1036K 2SA1036K
Product Name PNP, SOT-346, -32V -0.5A, Driver Transistor PNP Driver Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 54792142 - Radwell International
Fuji Electric Corp. of America
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
RF FETs, MOSFETs - 2312-QPD1000ASRDKR-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
View Details