The 2SD2656 is an NPN bipolar junction transistor for general purpose amplification and driver applications in low-frequency circuits. It is packaged in the SOT-323 (UMT3) case, with a maximum collector-emitter voltage of 30 V and a continuous collector current of 1 A. The collector-emitter saturation voltage is specified at a maximum of 350 mV at a collector current of 500 mA and base current of 25 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at a collector current of 100 mA and collector-emitter voltage of 2 V. It meets the RoHS standard and is supplied in a taped reel packaging format with 3000 units per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SD2656 | 2SD2656 |
| Product Name | NPN, SOT-323, 30V 1A, Low VCE(sat) Transistor | NPN Low VCE(sat) Transistor |
| Polarity | NPN | NPN |