The DTA015TUB is a PNP digital transistor with built-in bias resistors, housed in the UMT3F package (2.0mm × 2.1mm), designed for switching, inverter, and interface circuits. It has a collector-emitter voltage rating of -50V, a collector current rating of -100mA, and a power dissipation of 200mW. The input resistance ranges from 70kΩ to 130kΩ, and the DC current gain (hFE) is between 100 and 600 at -10V collector-emitter voltage and -5mA collector current. The device is RoHS compliant and features thin-film bias resistors enabling negative input biasing without external components.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA015TUB | DTA015TUB |
| Product Name | PNP, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |