ROHM Semiconductor GmbH PNP, SOT-416FL, -20V -200mA, General Purpose Amplification Transistor 2SAR522EB

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR522EB is a PNP general purpose transistor in the SOT-416FL package, rated for a collector-emitter voltage of -20 V and a continuous collector current of -200 mA. It has a power dissipation of 150 mW and a junction temperature range up to 150 °C. The device features a DC current gain (hFE) ranging from 120 to 560 at a collector current of 1 mA and a transition frequency of 350 MHz. It is designed for use in small signal amplifier applications and complies with standard surface mount packaging requirements for reflow soldering.

Datasheet Summary
Powered by GS/AI

The 2SAR522EB is a PNP general purpose transistor in the SOT-416FL package, rated for a collector-emitter voltage of -20 V and a continuous collector current of -200 mA. It has a power dissipation of 150 mW and a junction temperature range up to 150 °C. The device features a DC current gain (hFE) ranging from 120 to 560 at a collector current of 1 mA and a transition frequency of 350 MHz. It is designed for use in small signal amplifier applications and complies with standard surface mount packaging requirements for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, -20V -200mA, General Purpose Amplification Transistor - 2SAR522EB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, -20V -200mA, General Purpose Amplification Transistor
2SAR522EB
PNP, SOT-416FL, -20V -200mA, General Purpose Amplification Transistor 2SAR522EB
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP General Purpose Amplification Transistor - 2SAR522EB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor
2SAR522EB
PNP General Purpose Amplification Transistor 2SAR522EB
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SAR522EB 2SAR522EB
Product Name PNP, SOT-416FL, -20V -200mA, General Purpose Amplification Transistor PNP General Purpose Amplification Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 175624388 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910018SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers