The 2SC4618 is an NPN silicon transistor for high-frequency amplifier and frequency converter applications, housed in the SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 25 V, a collector current rating of 50 mA, and a power dissipation of 150 mW. The transition frequency is 300 MHz, and the output capacitance is 1.3 pF typ. at V_CB = 6 V and f = 1 MHz. The DC current gain ranges from 56 to 180, graded in N (56-120) and P (82-180) bands. The junction temperature operates up to 150 °C, with a storage temperature range of -55 to +150 °C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC4618 | 2SC4618 |
| Product Name | NPN, SOT-416, 25V 50mA, High frequency Transistor | NPN High frequency Transistor |
| Polarity | NPN | NPN |