ROHM Semiconductor GmbH PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA123YE3HZG

Description
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.
Description
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA123YE3HZG is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 (EMT3) case with dimensions of 1.6 mm × 1.6 mm and supports a maximum collector current of -100 mA and collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150°C. It is AEC-Q101 qualified for automotive applications and has a DC current gain of at least 33 at -10 mA collector current. Its complementary NPN counterpart is the DTC123YE3HZG.

Datasheet Summary
Powered by GS/AI

The DTA123YE3HZG is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 (EMT3) case with dimensions of 1.6 mm × 1.6 mm and supports a maximum collector current of -100 mA and collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150°C. It is AEC-Q101 qualified for automotive applications and has a DC current gain of at least 33 at -10 mA collector current. Its complementary NPN counterpart is the DTC123YE3HZG.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTA123YE3HZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTA123YE3HZG
PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTA123YE3HZG
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.

This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number DTA123YE3HZG
Product Name PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOIC16
View Details
4 suppliers
JFET - UJ3N065025K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers