DTA114TE3 HZG is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-416 (EMT3) case and rated for a maximum collector-emitter voltage of -50 V and collector current of -100 mA. The input resistance is specified between 7 kΩ and 13 kΩ, and the collector-emitter saturation voltage is no more than 300 mV at -10 mA collector current and -1 mA base current. It meets AEC-Q101 qualification standards and operates with a junction temperature up to 150°C.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA114TE3HZG |
| Product Name | PNP, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |