ROHM Semiconductor GmbH PNP, SOT-23, -100V -100mA, High-Voltage Amplifier Transistor for Automotive BSS63AHZG

Description
BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Description
BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.
Datasheet
Datasheet Summary
Powered by GS/AI

BSS63AHZG is a PNP high-voltage amplifier transistor in a SOT-23 package, rated for a collector-emitter voltage of -100V and a collector current of -100mA. It is AEC-Q101 qualified for automotive applications. The device has a collector-base breakdown voltage of -110V, a junction temperature range of -55°C to +150°C, and a power dissipation of 200mW when mounted on a reference land. Its DC current gain ranges from 30 to over 200, with a transition frequency of 200MHz. The part features low collector-emitter saturation voltage and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

BSS63AHZG is a PNP high-voltage amplifier transistor in a SOT-23 package, rated for a collector-emitter voltage of -100V and a collector current of -100mA. It is AEC-Q101 qualified for automotive applications. The device has a collector-base breakdown voltage of -110V, a junction temperature range of -55°C to +150°C, and a power dissipation of 200mW when mounted on a reference land. Its DC current gain ranges from 30 to over 200, with a transition frequency of 200MHz. The part features low collector-emitter saturation voltage and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-23, -100V -100mA, High-Voltage Amplifier Transistor for Automotive - BSS63AHZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-23, -100V -100mA, High-Voltage Amplifier Transistor for Automotive
BSS63AHZG
PNP, SOT-23, -100V -100mA, High-Voltage Amplifier Transistor for Automotive BSS63AHZG
BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.

BSS63AHZG is a SOT-23 package Transistor for high voltage amplifier. This is a high-reliability product of automotive grade qualified to AEC-Q101.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number BSS63AHZG
Product Name PNP, SOT-23, -100V -100mA, High-Voltage Amplifier Transistor for Automotive
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910028SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details