The 2SC4617FRA is an NPN general-purpose small signal amplification transistor from ROHM Semiconductor USA, LLC, designed for applications requiring reliable amplification. It has a maximum collector-emitter voltage (VCEO) of 50V and can handle a collector current (IC) of up to 150mA, making it suitable for various low-power amplification tasks. The transistor features a low output capacitance of 2.0pF (typical), which contributes to its efficiency in high-frequency applications. It is AEC-Q101 qualified, indicating its compliance with automotive standards for reliability. The device is packaged in a compact SOT-416 (SC-75A) format, with a reel size of 3000 pieces, facilitating easy integration into automated assembly processes. The operating temperature range extends from -55°C to +150°C, ensuring versatility in different environmental conditions.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Category: OEM Souring
Win Source Part Number: 1467978-2SC4617FRA
Manufacturer: Rohm Semiconductor
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 2SC4617FRA | 2SC4617FRA | 1467978-2SC4617FRA |
| Product Name | NPN, SOT-416, 50V 150mA, General Purpose Amplification Transistor for Automotive | NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101) | OEM Souring |
| Polarity | NPN | NPN |