The DTA043EM is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in a SOT-723 (VMT3) package, rated for a maximum collector current of -100 mA and a supply voltage of -50 V. It dissipates up to 150 mW and operates with a junction temperature up to 150°C. Designed for inverter, interface, and driver circuits, it eliminates the need for external input resistors. The device meets RoHS compliance and is tape-reel packaged in 8 mm wide tape with 8,000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA043EM | DTA043EM |
| Product Name | PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |