The 2SAR514R is a PNP bipolar junction transistor designed for middle power driver applications, including low-frequency amplification and high-speed switching. It is packaged in an SOT-346T (TSMT3) case and has a collector-emitter voltage rating of -80 V, a collector current rating of -0.7 A, and a collector-emitter saturation voltage of -400 mV maximum at -300 mA collector current and -15 mA base current. The device has a DC current gain ranging from 120 to 390 and a transition frequency of 380 MHz. The junction temperature range is -55 to +150 °C, and it meets RoHS standards. Its complementary NPN counterpart is the 2SCR514R.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR514R | 2SAR514R |
| Product Name | PNP, SOT-346T, -80V -0.7A, Driver Transistor | PNP Driver Transistor |
| Polarity | PNP | PNP |