DTA123YE FRA is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver circuits in automotive applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The device is AEC-Q101 qualified. The complementary NPN variant is DTC123YE FRA.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA123YEFRA | DTA123YEFRA |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |