ROHM Semiconductor GmbH NPN, SOT-323T, 30V 1A, Low VCE(sat) Transistor 2SD2703

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2703 is an NPN bipolar junction transistor for general-purpose amplification, packaged in the SOT-323T (TUMT3) surface-mount format. It has a collector-emitter voltage rating of 30 V and a continuous collector current of 1 A. The collector-emitter saturation voltage is specified at a maximum of 350 mV at a collector current of 500 mA and base current of 25 mA. The DC current gain (hFE) ranges from 270 to 680 at a collector current of 100 mA and collector-emitter voltage of 2 V. The transition frequency is 320 MHz. The device operates with a junction temperature up to 150 ℃ and is tape-reel packaged in units of 3,000. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The 2SD2703 is an NPN bipolar junction transistor for general-purpose amplification, packaged in the SOT-323T (TUMT3) surface-mount format. It has a collector-emitter voltage rating of 30 V and a continuous collector current of 1 A. The collector-emitter saturation voltage is specified at a maximum of 350 mV at a collector current of 500 mA and base current of 25 mA. The DC current gain (hFE) ranges from 270 to 680 at a collector current of 100 mA and collector-emitter voltage of 2 V. The transition frequency is 320 MHz. The device operates with a junction temperature up to 150 ℃ and is tape-reel packaged in units of 3,000. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323T, 30V 1A, Low VCE(sat) Transistor - 2SD2703 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323T, 30V 1A, Low VCE(sat) Transistor
2SD2703
NPN, SOT-323T, 30V 1A, Low VCE(sat) Transistor 2SD2703
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2703 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2703
NPN Low VCE(sat) Transistor 2SD2703
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2703 - 1126569-2SD2703 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2703
1126569-2SD2703
TRANSISTORS - Transistors (BJT) - Single - 2SD2703 1126569-2SD2703
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126569-2SD2703 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126569-2SD2703
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 1A Bipolar Transistor
276-2SD2703
30V 1A Bipolar Transistor 276-2SD2703
General purpose amplification (30V, 1A) Product overview: 2SD2703 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703 can be used for catalog matching and distributor lookup.

General purpose amplification (30V, 1A) Product overview: 2SD2703 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2703 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SD2703 2SD2703 1126569-2SD2703 276-2SD2703
Product Name NPN, SOT-323T, 30V 1A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2703 30V 1A Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data