The DTA014TM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-723 (VMT3) package and has a collector-emitter voltage rating of -50 V and a collector current rating of -100 mA. The built-in input resistance is 10 kΩ, enabling circuit simplification without external resistors. The device has a power dissipation of 150 mW and operates with a maximum junction temperature of 150°C. It meets the RoHS standard and is supplied in 8 mm tape on an 180 mm reel in 8000-piece units.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA014TM | DTA014TM |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |