DTA123EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device operates with input voltage from -12 V to 10 V and has a junction temperature range of -55 °C to +150 °C. Power dissipation is rated at 150 mW. Complementary NPN types are available in the DTC123E series.
DTA123EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA123EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |