The DTA024EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in an SOT-416FL (EMT3F) package, intended for inverter, interface, and driver applications. It has a collector current rating of -100 mA and a supply voltage rating of -50 V, with a maximum power dissipation of 150 mW. The device operates with a junction temperature range of -55°C to +150°C and meets RoHS standards. The built-in resistors eliminate the need for external components in basic inverter circuits.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA024EEB | DTA024EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |