The DTA014YUB is a PNP digital transistor with built-in bias resistors (R1 = 10kΩ, R2 = 47kΩ) in a SOT-323FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100mA and a collector-emitter voltage of -50V. Power dissipation is rated at 200mW. The device operates with a junction temperature up to 150°C and storage temperatures from -55°C to +150°C. It meets RoHS standards and is offered in tape and reel packaging with 3000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA014YUB | DTA014YUB |
| Product Name | PNP, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |