The DTA124XKA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the SOT-346 (SMT3) case, with a maximum collector current of -100 mA and a supply voltage rating of -50 V. The input resistance R1 is 22 kΩ and R2 is 47 kΩ, with a resistance ratio of 2.1. The device has a maximum power dissipation of 200 mW and a junction temperature range up to 150°C. It is compliant with RoHS and features complementary NPN types in the DTC124X series.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124XKA | DTA124XKA |
| Product Name | PNP, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |