DTA115TCA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The input resistance is specified between 70 kΩ and 130 kΩ, and the collector-emitter saturation voltage is no more than 300 mV at -1 mA collector current and -0.1 mA base current. The junction temperature range is -55°C to +150°C.
DTA115TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA115TCA |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |