ROHM Semiconductor GmbH NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive BC847BHZG

Description
BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
Description
BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

BC847BHZG is an NPN general-purpose transistor packaged in a SOT-23 form factor, designed for automotive applications. It has a maximum collector-emitter voltage (VCEO) of 45V and can handle a collector current (IC) of up to 100mA. The transistor is AEC-Q101 qualified, indicating its suitability for automotive use. It features a collector-base breakdown voltage (BV_CBO) of 50V and an emitter-base breakdown voltage (BV_EBO) of 6V. The device exhibits a DC current gain (hFE) ranging from 200 to 450 at a collector-emitter voltage of 5V. The power dissipation ratings are 200mW under standard conditions and up to 350mW when mounted on a ceramic board. The operating temperature range is from -65°C to +150°C, making it versatile for various environmental conditions. This transistor is suitable for applications such as audio frequency small signal amplification.

Datasheet Summary
Powered by GS/AI

BC847BHZG is an NPN general-purpose transistor packaged in a SOT-23 form factor, designed for automotive applications. It has a maximum collector-emitter voltage (VCEO) of 45V and can handle a collector current (IC) of up to 100mA. The transistor is AEC-Q101 qualified, indicating its suitability for automotive use. It features a collector-base breakdown voltage (BV_CBO) of 50V and an emitter-base breakdown voltage (BV_EBO) of 6V. The device exhibits a DC current gain (hFE) ranging from 200 to 450 at a collector-emitter voltage of 5V. The power dissipation ratings are 200mW under standard conditions and up to 350mW when mounted on a ceramic board. The operating temperature range is from -65°C to +150°C, making it versatile for various environmental conditions. This transistor is suitable for applications such as audio frequency small signal amplification.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive - BC847BHZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive
BC847BHZG
NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive BC847BHZG
BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

Supplier's Site Datasheet
NPN General purpose transistor - BC847BHZG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN General purpose transistor
BC847BHZG
NPN General purpose transistor BC847BHZG
BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

BC847BHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number BC847BHZG BC847BHZG
Product Name NPN, SOT-23, 45V 100mA, General Purpose Transistor for Automotive NPN General purpose transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SDX/NOPB - 115327-LM5112SDX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 6-WSON (3x3)
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers