ROHM Semiconductor GmbH PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA043XEB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA043XEB is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 10kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V and a maximum collector current of -100mA. The device dissipates up to 150mW with both terminals mounted on a reference land. It operates with a junction temperature up to 150°C and includes an integrated circuit that eliminates the need for external input resistors. The packaging is taped and reel-loaded with 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The DTA043XEB is a PNP digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 10kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -50V and a maximum collector current of -100mA. The device dissipates up to 150mW with both terminals mounted on a reference land. It operates with a junction temperature up to 150°C and includes an integrated circuit that eliminates the need for external input resistors. The packaging is taped and reel-loaded with 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA043XEB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA043XEB
PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA043XEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA043XEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA043XEB
PNP Digital transistor (with built-in resistors) DTA043XEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA043XEB DTA043XEB
Product Name PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers