The BC847BU3 is an NPN silicon transistor for general purpose small signal amplification, housed in a SOT-323 (UMT3) package. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a maximum power dissipation of 200 mW. The device features a DC current gain (hFE) range of 200 to 450 at 2 mA collector current and 5 V collector-emitter voltage, and a transition frequency of 200 MHz. It meets RoHS compliance and is rated for a junction temperature up to 150°C with a storage temperature range of -55°C to +150°C.
BC847BU3 is bipolar transistor for audio frequency small signal amplifier
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | BC847BU3 |
| Product Name | NPN, SOT-323, 45V 100mA, General Purpose Amplification Transistor |
| Package Type | UMT3 |