The BC848BW is an NPN general purpose transistor in a UMT3 (SOT-323) package, measuring 2.0mm x 1.2mm x 0.9mm. It has a collector-emitter voltage rating of 30V and a maximum collector current of 100mA. The transistor features a minimum DC current gain (hFE) of 200 at 2mA collector current and a transition frequency of 200MHz. Junction temperature is rated up to 150°C. It complies with RoHS standards.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152095-BC848BW
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | BC848BW | BC848BW | 1152095-BC848BW |
| Product Name | NPN, SOT-323, 30V 100mA, General Purpose Amplification Transistor | NPN General Purpose Amplification Transistor | TRANSISTORS - Transistors (BJT) - Single - BC848BW |
| Polarity | NPN | NPN |