ROHM Semiconductor GmbH PNP, SOT-346T, -30V -1A, Low VCE(sat) Transistor 2SB1710

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1710 is a PNP bipolar junction transistor for general purpose low-frequency amplification, with a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. It is packaged in the TSMT3 (SOT-346T) case, with a collector-emitter saturation voltage of no more than -350 mV at -500 mA collector and -25 mA base current. The device has a DC current gain ranging from 270 to 680 at -100 mA collector current and a transition frequency of 320 MHz. It meets the RoHS standard and is supplied in 3000-piece tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The 2SB1710 is a PNP bipolar junction transistor for general purpose low-frequency amplification, with a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. It is packaged in the TSMT3 (SOT-346T) case, with a collector-emitter saturation voltage of no more than -350 mV at -500 mA collector and -25 mA base current. The device has a DC current gain ranging from 270 to 680 at -100 mA collector current and a transition frequency of 320 MHz. It meets the RoHS standard and is supplied in 3000-piece tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346T, -30V -1A, Low VCE(sat) Transistor - 2SB1710 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346T, -30V -1A, Low VCE(sat) Transistor
2SB1710
PNP, SOT-346T, -30V -1A, Low VCE(sat) Transistor 2SB1710
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1710 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1710
PNP Low VCE(sat) Transistor 2SB1710
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1710 - 1124950-2SB1710 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1710
1124950-2SB1710
TRANSISTORS - Transistors (BJT) - Single - 2SB1710 1124950-2SB1710
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124950-2SB1710 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124950-2SB1710
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-30V -1A Bipolar Transistor
276-2SB1710
-30V -1A Bipolar Transistor 276-2SB1710
General purpose amplification (-30V, -1A) Product overview: 2SB1710 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1710 can be used for catalog matching and distributor lookup.

General purpose amplification (-30V, -1A) Product overview: 2SB1710 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1710 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SB1710 2SB1710 1124950-2SB1710 276-2SB1710
Product Name PNP, SOT-346T, -30V -1A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1710 -30V -1A Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data