The DTA044TM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-723 (VMT3) package. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -60 mA, and a power dissipation of 150 mW. The input resistance is 47 kΩ, and the DC current gain ranges from 100 to 600. The junction temperature is rated up to 150°C, with a storage temperature range of -55°C to +150°C. The part meets RoHS specifications and is designed for surface-mount applications with reflow soldering.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA044TM | DTA044TM |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |