ROHM Semiconductor GmbH PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA114EE

Description
DTA114EE is a digital transistor suitable for inverter, interface and driver applications.
Description
DTA114EE is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA114EE is a PNP digital transistor with built-in bias resistors (R1=R2=10kΩ) for inverter, interface, and driver applications, housed in an EMT3 package. It supports a collector current of up to -100mA and a supply voltage of -50V, with a power dissipation of 150mW and a junction temperature rating of 150°C. The device operates with input resistance of 7 to 13kΩ and provides a minimum DC current gain of 30 at -5V and -5mA collector current.

Datasheet Summary
Powered by GS/AI

DTA114EE is a PNP digital transistor with built-in bias resistors (R1=R2=10kΩ) for inverter, interface, and driver applications, housed in an EMT3 package. It supports a collector current of up to -100mA and a supply voltage of -50V, with a power dissipation of 150mW and a junction temperature rating of 150°C. The device operates with input resistance of 7 to 13kΩ and provides a minimum DC current gain of 30 at -5V and -5mA collector current.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA114EE - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA114EE
PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA114EE
DTA114EE is a digital transistor suitable for inverter, interface and driver applications.

DTA114EE is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA114EE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA114EE
PNP Digital transistor (with built-in resistors) DTA114EE
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA114EE DTA114EE
Product Name PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 110070463 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1827343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type PowerDI5060
View Details